TE Connectivity T4113001022-000
- 收藏
- 对比
T4113001022-000
2460-T4113001022-000
圆形连接器
--
大陆
立即发货

Circular Metric Connectors M12,MALE,RA,A CODE, 2P,PG7,SILVER
1最小包装量--
T4113001022-000详情
TE Connectivity T4113001022-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
Coding
A编码
系列
M12 Value Line
子类别
Circular Connectors
螺纹尺寸
M12
产品类别
圆形公制连接器
产品类别
圆形公制连接器
T4113001022-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。