TE Connectivity T4133512021-000
- 收藏
- 对比
T4133512021-000
2460-T4133512021-000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors
1最小包装量--
T4133512021-000详情
TE Connectivity T4133512021-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Plastic
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel, Front
Manufacturer
TE Connectivity
Brand
TE Connectivity
Coding
D 编码
性别
Female
子类别
Circular Connectors
屏蔽/屏蔽
Unshielded
终端样式
Solder
接头数量
2 Contact
触点性别
Socket (Female)
螺纹尺寸
M12
产品类别
圆形公制连接器
本体样式
Straight
产品类别
圆形公制连接器
知识产权评级
IP67, IP68
T4133512021-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。