TE Connectivity T4140L12041-001
- 收藏
- 对比
T4140L12041-001
2460-T4140L12041-001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 4 Position, Sealable, Printed Circuit Board, Power, Panel Mount, Nickel, Copper Alloy
1最小包装量--
T4140L12041-001详情
TE Connectivity T4140L12041-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
TE Internal #
T4140L12041-001
TE Internal Description
M12,REAR MT,M,L,3P+PE,LONGER,SOLDER PCB
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
4
Sealableu2009
有
Connector & Contact Terminates Tou2009
印刷电路板
Contact Current Rating (Max)u2009(A)
16
Tab Size
5.14 mm²
类型
快速断开终端
性别
Plug
镀层
Tin
T4140L12041-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。