TE Connectivity T4141010054-000
- 收藏
- 对比
T4141010054-000
2460-T4141010054-000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, Sealable, Printed Circuit Board, Power, Signal & High Speed Data, Board Mount, Nickel, M12 Connector
1最小包装量--
T4141010054-000详情
TE Connectivity T4141010054-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
4
Circuit Applicationu2009
Power, Signal & High Speed Data
Connector & Contact Terminates Tou2009
印刷电路板
Sealableu2009
有
Connector Systemu2009
Wire-to-Board
TE Internal Description
RPC-M12-FF-5CON-M17P-LBU
TE Internal #
T4141010054-000
T4141010054-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。