TE Connectivity T4141L12031-001
- 收藏
- 对比
T4141L12031-001
2460-T4141L12031-001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 3 Position, Sealable, Printed Circuit Board, Power, Panel Mount, Nickel, Copper Alloy
1最小包装量--
T4141L12031-001详情
TE Connectivity T4141L12031-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
16
Connector & Contact Terminates Tou2009
印刷电路板
Sealableu2009
有
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Panel
TE Internal Description
M12,REAR MT,F,L,2P+PE,LONGER,SOLDER PCB
TE Internal #
T4141L12031-001
T4141L12031-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。