TE Connectivity T4142012081-000
- 收藏
- 对比
T4142012081-000
2460-T4142012081-000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 8 Position, Sealable, Printed Circuit Board, Signal, Reverse Gender, Nickel, Brass, M12 Connector
--最小包装量--
T4142012081-000详情
TE Connectivity T4142012081-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Panel
TE Internal Description
M12,FRONT MOUNT,MALE,A,8P,SOLDER PCB
TE Internal #
T4142012081-000
Number of Positionsu2009
8
Sealableu2009
有
Connector & Contact Terminates Tou2009
印刷电路板
Contact Current Rating (Max)u2009(A)
2
T4142012081-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。