TE Connectivity T4144015051-000
- 收藏
- 对比
T4144015051-000
2460-T4144015051-000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 5 Position, Sealable, Panel Mount, Reverse Gender, Nickel, Brass, A Polarization Code, M12 Connector
1最小包装量--
T4144015051-000详情
TE Connectivity T4144015051-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reverse Genderu2009
有
Connector Mounting Typeu2009
面板安装
Sealableu2009
有
Number of Positionsu2009
5
TE Internal #
T4144015051-000
TE Internal Description
M12 R/A M PNL REAR A-CODE 5P PCBSTD
Connector Systemu2009
Wire-to-Board
T4144015051-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。