TE Connectivity T4145015081-002
- 收藏
- 对比
T4145015081-002
2460-T4145015081-002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 8 Position, Sealable, Panel Mount, Reverse Gender, Nickel, Brass, A Polarization Code, Polyamide GF
1最小包装量--
T4145015081-002详情
TE Connectivity T4145015081-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reverse Genderu2009
有
Connector Mounting Typeu2009
面板安装
Sealableu2009
有
Number of Positionsu2009
8
Connector Systemu2009
Wire-to-Board
TE Internal Description
M12 RA PCB CONN. Female 8 P UN SHIELD
TE Internal #
T4145015081-002
T4145015081-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。