TE Connectivity T4145435031-001
- 收藏
- 对比
T4145435031-001
2460-T4145435031-001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Board, 3 Position, Sealable, Panel Mount, Nickel, Brass, B Polarization Code, Polyamide GF, M12 Connector
1最小包装量--
T4145435031-001详情
TE Connectivity T4145435031-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
M12 R/A F PNL STAMPED PIN B-CODE 3P SHLD
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
3
Sealableu2009
有
Connector Mounting Typeu2009
面板安装
Reverse Genderu2009
无
TE Internal #
T4145435031-001
T4145435031-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。