注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥59.133191
10
¥55.78603
100
¥52.628333
500
¥49.649373
1000
¥46.839025
TE Connectivity T4151220002-002
- 收藏
- 对比
T4151220002-002
2460-T4151220002-002
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 2 Position, 1 m, Sensor/Actuator, Code A, M12 Plug, Single Ended, GF Nylon
--最小包装量--
¥
总价: ¥
T4151220002-002详情
TE Connectivity T4151220002-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Assembly Typeu2009
M12 Pigtail
Connector Type (End A)u2009
M12 Plug
Keying Codeu2009
A
Number of Positionsu2009
2
M8/M12 Application Typeu2009
Sensor/Actuator
TE Internal Description
RPC-M12-MR-2CON-PUR-1.0
TE Internal #
T4151220002-002
T4151220002-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。