TE Connectivity T4151220005-003
- 收藏
- 对比
T4151220005-003
2460-T4151220005-003
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 5 Position, 1.5 m, Sensor/Actuator, Code A, M12 Plug, Single Ended, GF Nylon
1最小包装量--
T4151220005-003详情
TE Connectivity T4151220005-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Assembly Typeu2009
M12 Pigtail
Connector Type (End A)u2009
M12 Plug
Keying Codeu2009
A
Number of Positionsu2009
5
M8/M12 Application Typeu2009
Sensor/Actuator
TE Internal Description
RPC-M12-MR-5CON-PUR-1.5
TE Internal #
T4151220005-003
T4151220005-003拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。