TE Connectivity T4151420008-002
- 收藏
- 对比
T4151420008-002
2460-T4151420008-002
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 8 Position, 1 m, Sensor/Actuator, Code A, M12 Socket, Single Ended, GF Nylon
1最小包装量--
T4151420008-002详情
TE Connectivity T4151420008-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T4151420008-002
TE Internal Description
RPC-M12-FR-8CON-PUR-1.0
M8/M12 Application Typeu2009
Sensor/Actuator
Number of Positionsu2009
8
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Socket
Cable Assembly Typeu2009
M12 Pigtail
T4151420008-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。