TE Connectivity T4152123002-005
- 收藏
- 对比
T4152123002-005
2460-T4152123002-005
电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables RPC-M12-2MS-5.0-M12-2FS-PUR
1最小包装量--
T4152123002-005详情
TE Connectivity T4152123002-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length
6 in
Water / Moisture Rating
IP67 Rated
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel Mount, PCB Mount
Manufacturer
BIVAR
Brand
Bivar
RoHS
Details
颜色
Green
子类别
LED指示灯
方向
Vertical
产品类别
LED灯管
产品
带LED的柔性光导管
产品类别
LED灯管
T4152123002-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。