TE Connectivity T4152124008-002
- 收藏
- 对比
T4152124008-002
2460-T4152124008-002
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 8 Position, 1 m, Sensor/Actuator, Code A, M12 Plug, M12 Socket, Double Ended, GF Nylon
1最小包装量--
T4152124008-002详情
TE Connectivity T4152124008-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End B)u2009
M12 Socket
Connector Type (End A)u2009
M12 Plug
Keying Codeu2009
A
Number of Positionsu2009
8
M8/M12 Application Typeu2009
Sensor/Actuator
TE Internal Description
RPC-M12-8MS-1.0-M12-8FR-PUR
TE Internal #
T4152124008-002
T4152124008-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。