TE Connectivity T4161120002-002
- 收藏
- 对比
T4161120002-002
2460-T4161120002-002
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 2 Position, 1 m, Sensor/Actuator, Code A, M12 Plug, Shielded, Single Ended, GF Nylon
1最小包装量--
T4161120002-002详情
TE Connectivity T4161120002-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T4161120002-002
TE Internal Description
RPC-M12-MS-2CON-PUR-1.0SH
M8/M12 Application Typeu2009
Sensor/Actuator
Number of Positionsu2009
2
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Plug
Cable Assembly Typeu2009
M12 Pigtail
T4161120002-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。