TE Connectivity T4161220008-007
- 收藏
- 对比
T4161220008-007
2460-T4161220008-007
电缆组件
--
大陆
立即发货

M8/M12 Cable Assemblies
1最小包装量--
T4161220008-007详情
TE Connectivity T4161220008-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Open
Manufacturer Part Number
E115
Manufacturer
Marathon Electric
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity
RoHS
Details
类型
Pump
组成
轧钢
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
转速/转速
1,725 RPM
产品类别
Sensor Cables / Actuator Cables
相位
3
T4161220008-007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。