TE Connectivity T41614D0015-994
- 收藏
- 对比
T41614D0015-994
2460-T41614D0015-994
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 5 Position, .4 m, Sensor/Actuator, Code A, M12 Receptacle, Shielded, Single Ended, Nylon
1最小包装量--
T41614D0015-994详情
TE Connectivity T41614D0015-994重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T41614D0015-994
TE Internal Description
RPC-M12-FR-5CON-PURD-0.4SH
M8/M12 Application Typeu2009
Sensor/Actuator
Number of Positionsu2009
5
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Receptacle
Cable Assembly Typeu2009
M12 Pigtail
T41614D0015-994拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。