TE Connectivity T4162123002-006
- 收藏
- 对比
T4162123002-006
2460-T4162123002-006
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 2 Position, 7 m, Sensor/Actuator, Code A, M12 Plug, M12 Socket, Shielded, Double Ended, GF Nylon
1最小包装量--
T4162123002-006详情
TE Connectivity T4162123002-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Length
6 in
Water / Moisture Rating
IP67 Rated
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
Panel Mount, PCB Mount
Manufacturer
BIVAR
Brand
Bivar
RoHS
Details
颜色
Green
子类别
LED指示灯
方向
Vertical
产品类别
LED灯管
产品
带LED的柔性光导管
产品类别
LED灯管
T4162123002-006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。