TE Connectivity T4162123003-001
- 收藏
- 对比
T4162123003-001
2460-T4162123003-001
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 3 Position, .5 m, Sensor/Actuator, Code A, M12 Plug, M12 Socket, Shielded, Double Ended, GF Nylon
1最小包装量--
T4162123003-001详情
TE Connectivity T4162123003-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
3
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Plug
Connector Type (End B)u2009
M12 Socket
M8/M12 Application Typeu2009
Sensor/Actuator
TE Internal Description
RPC-M12-3MS-0.5SH-M12-3FS-PUR
TE Internal #
T4162123003-001
家人
NECTOR M Power System
T4162123003-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。