TE Connectivity T4162214002-007
- 收藏
- 对比
T4162214002-007
2460-T4162214002-007
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 2 Position, 10 m, Sensor/Actuator, Code A, M12 Plug, M12 Socket, Shielded, Double Ended, GF Nylon
1最小包装量--
T4162214002-007详情
TE Connectivity T4162214002-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End B)u2009
M12 Socket
Connector Type (End A)u2009
M12 Plug
Keying Codeu2009
A
Number of Positionsu2009
2
M8/M12 Application Typeu2009
Sensor/Actuator
TE Internal Description
RPC-M12-2MR-10.0SH-M12-2FR-PVC
TE Internal #
T4162214002-007
T4162214002-007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。