TE Connectivity T4171010005-001
- 收藏
- 对比
T4171010005-001
2460-T4171010005-001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 5 Position, Sealable, Wire & Cable, Signal, Reverse Gender, Nickel, Brass, M12 Connector
1最小包装量--
T4171010005-001详情
TE Connectivity T4171010005-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
4
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
5
Connector Systemu2009
Wire-to-Panel
TE Internal Description
M12,REAR MOUNTING,MALE,A,5P,0.2M WIRE
TE Internal #
T4171010005-001
T4171010005-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。