TE Connectivity T4171140005-002
- 收藏
- 对比
T4171140005-002
2460-T4171140005-002
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, 2 Position, Sealable, Wire & Cable, Signal, Panel Mount, Nickel, Brass, Silicone, 0 Power Positions
1最小包装量--
T4171140005-002详情
TE Connectivity T4171140005-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Current Rating (Max)u2009(A)
7.5
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
有
Number of Positionsu2009
2
Connector Systemu2009
Cable-to-Cable
TE Internal #
T4171140005-002
TE Internal Description
M12,REAR MOUNTING,FEMALE,A,5P,0.5M WIRE
T4171140005-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。