TE Connectivity T4171310402-001
- 收藏
- 对比
T4171310402-001
2460-T4171310402-001
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Wire-to-Panel, 2 Position, Sealable, Wire & Cable, Signal, Reverse Gender, Nickel, Brass, M12 Connector
1最小包装量--
T4171310402-001详情
TE Connectivity T4171310402-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
T4171310402-001
TE Internal Description
M12,FRONT MOUNTING,FEMALE,B,2P,0.2M WIRE
Connector Systemu2009
Wire-to-Panel
Contact Current Rating (Max)u2009(A)
4
Connector & Contact Terminates Tou2009
Wire & Cable
Number of Positionsu2009
2
Sealableu2009
有
T4171310402-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。