TE Connectivity T4183000805-100
- 收藏
- 对比
T4183000805-100
2460-T4183000805-100
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Printed Circuit Board, Board Mount, PBT GF, Receptacle, Socket, -4 – 221 °F [-20 – 105 °C]
1最小包装量--
T4183000805-100详情
TE Connectivity T4183000805-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circular Connector Insulation Material Typeu2009
PBT GF
Connector Mounting Typeu2009
板式安装
Contact Current Rating (Max)u2009(A)
2
Connector & Contact Terminates Tou2009
印刷电路板
Sealableu2009
无
TE Internal Description
PN-507933_M12 SOCKET, 5PIN
TE Internal #
T4183000805-100
T4183000805-100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。