TE Connectivity T77V1D3-03
- 收藏
- 对比
T77V1D3-03
2460-T77V1D3-03
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 200 mW Coil Power Rating DC, 45 Ω Coil Resistance, Sensitive Version / UL Coil Insulation Class F
1最小包装量--
T77V1D3-03详情
TE Connectivity T77V1D3-03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
45
Coil Power Rating DCu2009(mW)
200
Coil Power Rating Classu2009(mW)
150 – 200
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
T77V1D3-03
TE Internal #
2-1393194-4
T77V1D3-03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。