TE Connectivity T90R1D12-12
- 收藏
- 对比
T90R1D12-12
2460-T90R1D12-12
功率继电器,高于 2 A
--
大陆
立即发货

30 AMP Printed Circuit Board Relay
1最小包装量--
T90R1D12-12详情
TE Connectivity T90R1D12-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 to 14 Weeks
Package Type
Individual Bag
LED Indicator
无
Rad Hardened
无
Contact Materials
Cadmium, Silver
CoilResistance
155 Ω
RoHS
Compliant
零件状态
活跃
投掷配置
SPST
触点额定电流
30 A
线圈抑制二极管
无
产品类别
cable
无铅
无铅
T90R1D12-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。