TE Connectivity T92S11D22-24
- 收藏
- 对比
T92S11D22-24
2460-T92S11D22-24
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 1700 mW Coil Power Rating DC, 350 Ω Coil Resistance, UL Coil Insulation Class F, Potter & Brumfield T92
1最小包装量--
T92S11D22-24详情
TE Connectivity T92S11D22-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1393211-4
TE Internal Description
T92S11D22-24
Alias #
T92-S11D22 24
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating DCu2009(mW)
1700
Coil Resistanceu2009(Ω)
350
Coil Special Featuresu2009
UL线圈绝缘等级F
T92S11D22-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。