TE Connectivity T9AS5D12-9
- 收藏
- 对比
T9AS5D12-9
2460-T9AS5D12-9
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 1000 mW Coil Power Rating DC, 81 Ω Coil Resistance, UL Coil Insulation Class F, Potter & Brumfield T9A
1最小包装量--
T9AS5D12-9详情
TE Connectivity T9AS5D12-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1393210-0
TE Internal Description
T9AS5D12-9
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
800 – 1000
Coil Power Rating DCu2009(mW)
1000
Coil Resistanceu2009(Ω)
81
T9AS5D12-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。