TE Connectivity T9CP1A52-120
- 收藏
- 对比
T9CP1A52-120
2460-T9CP1A52-120
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, AC, 1600 VA Coil Power Rating AC, 2800 Ω Coil Resistance, UL Coil Insulation Class F, Potter & Brumfield T9C
1最小包装量--
T9CP1A52-120详情
TE Connectivity T9CP1A52-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Special Featuresu2009
UL线圈绝缘等级F
Coil Resistanceu2009(Ω)
2800
Coil Power Rating ACu2009(VA)
1600
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Standard
TE Internal Description
T9CP1A52-120
TE Internal #
1649341-5
T9CP1A52-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。