TE Connectivity T9GS5L24-18WG
- 收藏
- 对比
T9GS5L24-18WG
2460-T9GS5L24-18WG
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 900 mW Coil Power Rating DC, 360 Ω Coil Resistance, UL Coil Insulation Class F, 18 VDC Coil Voltage
1最小包装量--
T9GS5L24-18WG详情
TE Connectivity T9GS5L24-18WG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
800 – 1000
Coil Power Rating DCu2009(mW)
900
Coil Resistanceu2009(Ω)
360
TE Internal #
1-1558675-5
TE Internal Description
T9GS5L24-18WG
T9GS5L24-18WG拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。