TE Connectivity TAA541B1411-002
- 收藏
- 对比
TAA541B1411-002
2460-TAA541B1411-002
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 4 Position, 1 m, Industrial Fieldbus, CC-link, Code A, M12 Plug, Shielded, Single Ended, PA66 25GF
--最小包装量--
TAA541B1411-002详情
TE Connectivity TAA541B1411-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
TAA541B1411-002
TE Internal Description
M12A4-MS-PVC-1.0M
M8/M12 Application Typeu2009
Industrial Fieldbus
Industrial Protocolsu2009
CC-link
Number of Positionsu2009
4
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Plug
TAA541B1411-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。