TE Connectivity TAA544B1411-060
- 收藏
- 对比
TAA544B1411-060
2460-TAA544B1411-060
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 4 Position, 6 m, Industrial Fieldbus, CC-link, Code A, M12 Socket, Shielded, Single Ended, PA66 25GF
1最小包装量--
TAA544B1411-060详情
TE Connectivity TAA544B1411-060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End A)u2009
M12 Socket
Keying Codeu2009
A
Number of Positionsu2009
4
Industrial Protocolsu2009
CC-link
M8/M12 Application Typeu2009
Industrial Fieldbus
TE Internal Description
M12A4-FR-PVC-6.0M
TE Internal #
TAA544B1411-060
TAA544B1411-060拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。