TE Connectivity TAA546B1411-020
- 收藏
- 对比
TAA546B1411-020
2460-TAA546B1411-020
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 4 Position, 2 m, Industrial Fieldbus, CC-link, Code A, M12 Plug, M12 Socket, Shielded, Double Ended, PA66 25GF
1最小包装量--
TAA546B1411-020详情
TE Connectivity TAA546B1411-020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End A)u2009
M12 Plug
Keying Codeu2009
A
Number of Positionsu2009
4
Industrial Protocolsu2009
CC-link
M8/M12 Application Typeu2009
Industrial Fieldbus
TE Internal Description
M12A4-MS-FR-PVC-2.0M
TE Internal #
TAA546B1411-020
TAA546B1411-020拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。