TE Connectivity TAA54AB1411-007
- 收藏
- 对比
TAA54AB1411-007
2460-TAA54AB1411-007
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 4 Position, 10 m, Industrial Fieldbus, CC-link, Code A, M12 Plug, M12 Socket, Shielded, Double Ended, PA66 25GF
1最小包装量--
TAA54AB1411-007详情
TE Connectivity TAA54AB1411-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
TAA54AB1411-007
TE Internal Description
M12A4-MR-FS-PVC-10.0M
M8/M12 Application Typeu2009
Industrial Fieldbus
Industrial Protocolsu2009
CC-link
Number of Positionsu2009
4
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Plug
TAA54AB1411-007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。