TE Connectivity TAA753A5501-020
- 收藏
- 对比
TAA753A5501-020
2460-TAA753A5501-020
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 5 Position, 2 m, Industrial Fieldbus, DeviceNet, Code A, M12 Socket, Shielded, Single Ended, PA66 25GF
1最小包装量--
TAA753A5501-020详情
TE Connectivity TAA753A5501-020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
TAA753A5501-020
TE Internal Description
M12A5-FS-PUR-2.0M
M8/M12 Application Typeu2009
Industrial Fieldbus
Industrial Protocolsu2009
DeviceNet
Number of Positionsu2009
5
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Socket
TAA753A5501-020拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。