TE Connectivity TAA755A1611-080
- 收藏
- 对比
TAA755A1611-080
2460-TAA755A1611-080
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 5 Position, 8 m, Industrial Fieldbus, DeviceNet, Code A, M12 Plug, M12 Socket, Shielded, Double Ended, PA66 25GF
1最小包装量--
TAA755A1611-080详情
TE Connectivity TAA755A1611-080重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
TAA755A1611-080
TE Internal Description
M12A5-MS-FS-PVC-8.0M
M8/M12 Application Typeu2009
Industrial Fieldbus
Industrial Protocolsu2009
DeviceNet
Number of Positionsu2009
5
Keying Codeu2009
A
Connector Type (End A)u2009
M12 Plug
TAA755A1611-080拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。