TE Connectivity TAB62246501-007
- 收藏
- 对比
TAB62246501-007
2460-TAB62246501-007
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 2 Position, 10 m, Industrial Fieldbus, PROFIBUS, Code B, M12 Plug, Shielded, Single Ended, PA66 25GF
1最小包装量--
TAB62246501-007详情
TE Connectivity TAB62246501-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
TAB62246501-007
TE Internal Description
M12B2-MR-PUR TORSION-10.0M
M8/M12 Application Typeu2009
Industrial Fieldbus
Industrial Protocolsu2009
PROFIBUS
Number of Positionsu2009
2
Keying Codeu2009
B
Connector Type (End A)u2009
M12 Plug
TAB62246501-007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。