TE Connectivity TAB62A35501-002
- 收藏
- 对比
TAB62A35501-002
2460-TAB62A35501-002
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 2 Position, 1 m, Industrial Fieldbus, PROFIBUS, Code B, M12 Plug, M12 Socket, Shielded, Double Ended, PA66 25GF
1最小包装量--
TAB62A35501-002详情
TE Connectivity TAB62A35501-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End A)u2009
M12 Plug
Keying Codeu2009
B
Number of Positionsu2009
2
Industrial Protocolsu2009
PROFIBUS
M8/M12 Application Typeu2009
Industrial Fieldbus
TE Internal Description
M12B2-MR-FS-PUR-1.0M
TE Internal #
TAB62A35501-002
TAB62A35501-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。