TE Connectivity TAD1423A201-002
- 收藏
- 对比
TAD1423A201-002
2460-TAD1423A201-002
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 4 Position, 1 m, Industrial Ethernet, Ethernet/IP, Code D, M12 Plug, Shielded, Single Ended, PA66 25GF
1最小包装量--
TAD1423A201-002详情
TE Connectivity TAD1423A201-002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End A)u2009
M12 Plug
Keying Codeu2009
D
Number of Positionsu2009
4
Industrial Protocolsu2009
Ethernet/IP
M8/M12 Application Typeu2009
Industrial Ethernet
TE Internal Description
M12D4-MR-TPE SH-1.0M
TE Internal #
TAD1423A201-002
TAD1423A201-002拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。