TE Connectivity TAD14541111-001
- 收藏
- 对比
TAD14541111-001
2460-TAD14541111-001
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 4 Position, .5 m, Industrial Ethernet, Ethernet, Code D, M12 Plug, M12 Socket, Shielded, Double Ended, PA66 25GF
1最小包装量--
TAD14541111-001详情
TE Connectivity TAD14541111-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Coding
D
系列
*
连接器类型A
M12 Plug
连接器类型B
M12 Receptacle
长度
500mm
TAD14541111-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。