TE Connectivity TAD14545101-005
- 收藏
- 对比
TAD14545101-005
2460-TAD14545101-005
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 4 Position, 5 m, Industrial Ethernet, Ethernet, Code D, M12 Plug, M12 Socket, Shielded, Double Ended, PA66 25GF
1最小包装量--
TAD14545101-005详情
TE Connectivity TAD14545101-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End A)u2009
M12 Plug
Keying Codeu2009
D
Number of Positionsu2009
4
Industrial Protocolsu2009
Ethernet
M8/M12 Application Typeu2009
Industrial Ethernet
TE Internal Description
M12D4-MS-FS-PUR-22SH-TYPE C GREEN-5.0M
TE Internal #
TAD14545101-005
TAD14545101-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。