TE Connectivity TAD1473A201-001
- 收藏
- 对比
TAD1473A201-001
2460-TAD1473A201-001
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 4 Position, .5 m, Industrial Ethernet, Ethernet/IP, Code D, M12 Plug, M12 Plug, Shielded, Double Ended, PA66 25GF
1最小包装量--
TAD1473A201-001详情
TE Connectivity TAD1473A201-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
TAD1473A201-001
TE Internal Description
M12D4-MS-MS-TPE SH-0.5M
M8/M12 Application Typeu2009
Industrial Ethernet
Industrial Protocolsu2009
Ethernet/IP
Number of Positionsu2009
4
Keying Codeu2009
D
Connector Type (End A)u2009
M12 Plug
TAD1473A201-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。