TE Connectivity TAD2453A201-006
- 收藏
- 对比
TAD2453A201-006
2460-TAD2453A201-006
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 4 Position, 7 m, Industrial Ethernet, Ethernet, Code D, M12 Plug, M12 Socket, Double Ended, PA66 25GF
1最小包装量--
TAD2453A201-006详情
TE Connectivity TAD2453A201-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End A)u2009
M12 Plug
Keying Codeu2009
D
Number of Positionsu2009
4
Industrial Protocolsu2009
Ethernet
M8/M12 Application Typeu2009
Industrial Ethernet
TE Internal Description
M12D4-MS-FS-TPE-24UNSH-TEAL-7.0M
TE Internal #
TAD2453A201-006
TAD2453A201-006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。