TE Connectivity TAD2483A201-150.
- 收藏
- 对比
TAD2483A201-150.
2460-TAD2483A201-150.
电缆组件
--
大陆
立即发货

M12 Cable Assembly, 4 Position, 15 m, Industrial Ethernet, Ethernet/IP, Code D, M12 Plug, M12 Plug, Double Ended, PA66 25GF
1最小包装量--
TAD2483A201-150.详情
TE Connectivity TAD2483A201-150.重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
零售包装
厂商
Glenair
Product Status
活跃
系列
*
连接器类型A
M12 Plug
连接器类型B
90° M12 Plug
TAD2483A201-150.拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。