TE Connectivity TAKH2-19-12-2-Z-SB
- 收藏
- 对比
TAKH2-19-12-2-Z-SB
2460-TAKH2-19-12-2-Z-SB
无类别的
--
大陆
立即发货

Backshell Kit with Screened Heat Shrink Boot for MIL-DTL-38999 Series III & IV Circular Connectors 1
1最小包装量--
TAKH2-19-12-2-Z-SB详情
TE Connectivity TAKH2-19-12-2-Z-SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
60
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Circuit integrity
None
Material core insulation
Polyurethane (PUR)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
7
Specification material outer sheath
Other
Screen over stranding element
Foil
Category
None
Halogen free according to IEC 60754-2
有
Protective sheath
Polyurethane (PUR)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
70
Nominal cross section conductor
0.25
Screen over stranding
Foil + braiding
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, moving application/free movement
70
Min. permitted bending radius, stationary application/permanent installation
35
Low smoke according to IEC 61034-2
有
Nominal voltage U
300
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
双工
有
绞合
Bundle
防紫外线
有
TAKH2-19-12-2-Z-SB拓展信息







哦! 它是空的。