TE Connectivity TAKH3-09-05-2-Z-SB
- 收藏
- 对比
TAKH3-09-05-2-Z-SB
2460-TAKH3-09-05-2-Z-SB
无类别的
--
大陆
立即发货

Backshell Kit with Screened Heat Shrink Boot for MIL-DTL-38999 Series III & IV Circular Connectors 9
1最小包装量--
TAKH3-09-05-2-Z-SB详情
TE Connectivity TAKH3-09-05-2-Z-SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
400 - 600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 50
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Type of electrical connection of main circuit
Screw connection
TAKH3-09-05-2-Z-SB拓展信息







哦! 它是空的。