TE Connectivity TAKM2-08-08-1-C-SB
- 收藏
- 对比
TAKM2-08-08-1-C-SB
2460-TAKM2-08-08-1-C-SB
无类别的
--
大陆
立即发货

TAKM2-08-08-1-C-SB
1最小包装量--
TAKM2-08-08-1-C-SB详情
TE Connectivity TAKM2-08-08-1-C-SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-25 - 80
Nominal current
13
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Free conductor end
Colour outer sheath
Black
Outer diameter approx.
7.4
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyvinyl chloride (PVC)
频率
0 - 300
长度
15
TAKM2-08-08-1-C-SB拓展信息







哦! 它是空的。