TE Connectivity TAKS2-16-12-2-Z-SB
- 收藏
- 对比
TAKS2-16-12-2-Z-SB
2460-TAKS2-16-12-2-Z-SB
无类别的
--
大陆
立即发货

TAKS2-16-12-2-Z-SB
1最小包装量--
TAKS2-16-12-2-Z-SB详情
TE Connectivity TAKS2-16-12-2-Z-SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-50 - 80
Nominal current
16
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Other
Colour outer sheath
Black
Outer diameter approx.
8.8
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
2.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyurethane (PUR)
频率
0 - 300
长度
15
TAKS2-16-12-2-Z-SB拓展信息







哦! 它是空的。