TE Connectivity TAX38121112-020
- 收藏
- 对比
TAX38121112-020
2460-TAX38121112-020
电缆组件
--
大陆
立即发货

M12 Pigtail Cable Assembly, 8 Position, 2 m, Industrial Ethernet, Ethernet, Code X, M12 Plug, Shielded, Single Ended, PA66 25GF
1最小包装量--
TAX38121112-020详情
TE Connectivity TAX38121112-020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
M8/M12 Application Typeu2009
Industrial Ethernet
TE Internal Description
RPC-M12X-MS-8CON-PVC-2.0SH
TE Internal #
TAX38121112-020
Industrial Protocolsu2009
Ethernet
Number of Positionsu2009
8
Keying Codeu2009
X
Connector Type (End A)u2009
M12 Plug
TAX38121112-020拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。