TE Connectivity TCD1473A201-004
- 收藏
- 对比
TCD1473A201-004
2460-TCD1473A201-004
电缆组件
--
大陆
立即发货

M12 to RJ45 Cable Assembly, 4 Position, 3 m, Industrial Ethernet, Ethernet, Code D, M12 Plug, RJ45 Plug, Shielded, Double Ended, PA66 25GF
1最小包装量--
TCD1473A201-004详情
TE Connectivity TCD1473A201-004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
TCD1473A201-004
TE Internal Description
M12D4-MS-RJ-TPE-24SH-TEAL-3.0M
M8/M12 Application Typeu2009
Industrial Ethernet
Industrial Protocolsu2009
Ethernet
Number of Positionsu2009
4
Keying Codeu2009
D
Connector Type (End A)u2009
M12 Plug
TCD1473A201-004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。